Capital Lighting, Inc. 2242-OB Bathroom Fixtures-Two Lights 415466

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134098049 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134098049 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2242-OB Bathroom Fixtures-Two Lights - 415466 - Capital Lighting, Inc.
Columbus, OH, USA
2242-OB Bathroom Fixtures-Two Lights
415466
2242-OB Bathroom Fixtures-Two Lights 415466
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134098049 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old Bronze
Weight: 8
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134098049
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415466
Product Name 2242-OB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details