Capital Lighting, Inc. 2303-OB Bathroom Fixtures-Three Lights 415465

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Weight: 9 Product Name: Three Light Bath And Vanity Fixture UPC: 806134012113 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Weight: 9 Product Name: Three Light Bath And Vanity Fixture UPC: 806134012113 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2303-OB Bathroom Fixtures-Three Lights - 415465 - Capital Lighting, Inc.
Columbus, OH, USA
2303-OB Bathroom Fixtures-Three Lights
415465
2303-OB Bathroom Fixtures-Three Lights 415465
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Weight: 9 Product Name: Three Light Bath And Vanity Fixture UPC: 806134012113 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.00
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Bronze
Weight: 9
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134012113
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415465
Product Name 2303-OB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details