Capital Lighting, Inc. 2243-SN Bathroom Fixtures-Three Lights 415463

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 11 Product Name: Three Light Bath And Vanity Fixture UPC: 806134098094 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 11 Product Name: Three Light Bath And Vanity Fixture UPC: 806134098094 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2243-SN Bathroom Fixtures-Three Lights - 415463 - Capital Lighting, Inc.
Columbus, OH, USA
2243-SN Bathroom Fixtures-Three Lights
415463
2243-SN Bathroom Fixtures-Three Lights 415463
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 11 Product Name: Three Light Bath And Vanity Fixture UPC: 806134098094 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.00
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 11
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134098094
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415463
Product Name 2243-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details