Capital Lighting, Inc. 1815-PN Mid. Chandeliers-Candle 415449

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Chandelier UPC: 806134096854 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Chandelier UPC: 806134096854 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1815-PN Mid. Chandeliers-Candle - 415449 - Capital Lighting, Inc.
Columbus, OH, USA
1815-PN Mid. Chandeliers-Candle
415449
1815-PN Mid. Chandeliers-Candle 415449
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Chandelier UPC: 806134096854 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Length 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Nickel
Product Name: Five Light Chandelier
UPC: 806134096854
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415449
Product Name 1815-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details