Capital Lighting, Inc. 2002-OB Bathroom Fixtures-Two Lights 415443

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 9 Product Name: Two Light Bath And Vanity Fixture UPC: 806134097813 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 9 Product Name: Two Light Bath And Vanity Fixture UPC: 806134097813 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2002-OB Bathroom Fixtures-Two Lights - 415443 - Capital Lighting, Inc.
Columbus, OH, USA
2002-OB Bathroom Fixtures-Two Lights
415443
2002-OB Bathroom Fixtures-Two Lights 415443
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 9 Product Name: Two Light Bath And Vanity Fixture UPC: 806134097813 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 9.00
Extension: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old Bronze
Weight: 9
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134097813
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415443
Product Name 2002-OB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details