Capital Lighting, Inc. 2004-FB Bathroom Fixtures-Four Lights 415441

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Flemish Brass Weight: 15 Product Name: Four Light Bath And Vanity Fixture UPC: 806134097868 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Flemish Brass Weight: 15 Product Name: Four Light Bath And Vanity Fixture UPC: 806134097868 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2004-FB Bathroom Fixtures-Four Lights - 415441 - Capital Lighting, Inc.
Columbus, OH, USA
2004-FB Bathroom Fixtures-Four Lights
415441
2004-FB Bathroom Fixtures-Four Lights 415441
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Flemish Brass Weight: 15 Product Name: Four Light Bath And Vanity Fixture UPC: 806134097868 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 9.00
Extension: 8.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Flemish Brass
Weight: 15
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134097868
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415441
Product Name 2004-FB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details