Capital Lighting, Inc. 2622-HB Mini Pendants-Rod 415434

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 72.00 Length 72.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Historic Bronze Weight: 8 Product Name: One Light Pendant UPC: 806134040918 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 72.00 Length 72.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Historic Bronze Weight: 8 Product Name: One Light Pendant UPC: 806134040918 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2622-HB Mini Pendants-Rod - 415434 - Capital Lighting, Inc.
Columbus, OH, USA
2622-HB Mini Pendants-Rod
415434
2622-HB Mini Pendants-Rod 415434
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 72.00 Length 72.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Historic Bronze Weight: 8 Product Name: One Light Pendant UPC: 806134040918 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 72.00
Length 72.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Historic Bronze
Weight: 8
Product Name: One Light Pendant
UPC: 806134040918
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415434
Product Name 2622-HB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details