Capital Lighting, Inc. 4208-SN Semi-Flush Mts.-Bowl Style 415429

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 12 Product Name: One Light Semi Flush UPC: 806134041892 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 12 Product Name: One Light Semi Flush UPC: 806134041892 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4208-SN Semi-Flush Mts.-Bowl Style - 415429 - Capital Lighting, Inc.
Columbus, OH, USA
4208-SN Semi-Flush Mts.-Bowl Style
415429
4208-SN Semi-Flush Mts.-Bowl Style 415429
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 12 Product Name: One Light Semi Flush UPC: 806134041892 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.75
Length 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 12
Product Name: One Light Semi Flush
UPC: 806134041892
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415429
Product Name 4208-SN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details