Capital Lighting, Inc. 3404-PN Bathroom Fixtures-Four Lights 415418

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134096663 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134096663 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3404-PN Bathroom Fixtures-Four Lights - 415418 - Capital Lighting, Inc.
Columbus, OH, USA
3404-PN Bathroom Fixtures-Four Lights
415418
3404-PN Bathroom Fixtures-Four Lights 415418
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134096663 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 9.75
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Weight: 12
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134096663
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415418
Product Name 3404-PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details