Capital Lighting, Inc. 3402-OB Bathroom Fixtures-Two Lights 415412

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134096595 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134096595 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3402-OB Bathroom Fixtures-Two Lights - 415412 - Capital Lighting, Inc.
Columbus, OH, USA
3402-OB Bathroom Fixtures-Two Lights
415412
3402-OB Bathroom Fixtures-Two Lights 415412
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134096595 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 9.75
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old Bronze
Weight: 6
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134096595
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415412
Product Name 3402-OB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details