Capital Lighting, Inc. 3401-PN Sconces-Single Glass 415410

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134096571 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134096571 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3401-PN Sconces-Single Glass - 415410 - Capital Lighting, Inc.
Columbus, OH, USA
3401-PN Sconces-Single Glass
415410
3401-PN Sconces-Single Glass 415410
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134096571 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.75
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 4
Product Name: One Light Bath And Vanity Fixture
UPC: 806134096571
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415410
Product Name 3401-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details