Capital Lighting, Inc. 4036-PN Mid. Chandeliers-Candle 415405

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 16 Product Name: Six Light Chandelier UPC: 806134008468 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 16 Product Name: Six Light Chandelier UPC: 806134008468 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4036-PN Mid. Chandeliers-Candle - 415405 - Capital Lighting, Inc.
Columbus, OH, USA
4036-PN Mid. Chandeliers-Candle
415405
4036-PN Mid. Chandeliers-Candle 415405
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 16 Product Name: Six Light Chandelier UPC: 806134008468 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 20.00
Length 20.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 16
Product Name: Six Light Chandelier
UPC: 806134008468
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415405
Product Name 4036-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details