Capital Lighting, Inc. 382-PN Sconces-Double Candle 415403

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.62 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134044800 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.62 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134044800 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
382-PN Sconces-Double Candle - 415403 - Capital Lighting, Inc.
Columbus, OH, USA
382-PN Sconces-Double Candle
415403
382-PN Sconces-Double Candle 415403
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.62 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134044800 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 18.62
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 7
Product Name: Two Light Wall Sconce
UPC: 806134044800
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415403
Product Name 382-PN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details