Capital Lighting, Inc. F192270 Pendants-Drum Shade 415387

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Merlot Bronze Weight: 20.28 Product Name: Three Light Pendant UPC: 742546089070 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Merlot Bronze Weight: 20.28 Product Name: Three Light Pendant UPC: 742546089070 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F192270 Pendants-Drum Shade - 415387 - Capital Lighting, Inc.
Columbus, OH, USA
F192270 Pendants-Drum Shade
415387
F192270 Pendants-Drum Shade 415387
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Merlot Bronze Weight: 20.28 Product Name: Three Light Pendant UPC: 742546089070 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Merlot Bronze
Weight: 20.28
Product Name: Three Light Pendant
UPC: 742546089070
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415387
Product Name F192270 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details