Capital Lighting, Inc. F167370 Mid. Chandeliers-Glass Up 415375

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.00 Bulb Type: Mini-Can Qty: 12 Wattage: 50 Finish: Merlot Bronze Weight: 17.82 Product Name: Twelve Light Chandelier UPC: 742546089438 Category: Chandelier Glass: Lumea
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.00 Bulb Type: Mini-Can Qty: 12 Wattage: 50 Finish: Merlot Bronze Weight: 17.82 Product Name: Twelve Light Chandelier UPC: 742546089438 Category: Chandelier Glass: Lumea

Suppliers

Company
Product
Description
Supplier Links
F167370 Mid. Chandeliers-Glass Up - 415375 - Capital Lighting, Inc.
Columbus, OH, USA
F167370 Mid. Chandeliers-Glass Up
415375
F167370 Mid. Chandeliers-Glass Up 415375
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.00 Bulb Type: Mini-Can Qty: 12 Wattage: 50 Finish: Merlot Bronze Weight: 17.82 Product Name: Twelve Light Chandelier UPC: 742546089438 Category: Chandelier Glass: Lumea

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 18.00
Bulb
Type: Mini-Can
Qty: 12
Wattage: 50
Finish: Merlot Bronze
Weight: 17.82
Product Name: Twelve Light Chandelier
UPC: 742546089438
Category: Chandelier
Glass: Lumea

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415375
Product Name F167370 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details