Capital Lighting, Inc. F160216 Mid. Chandeliers-Glass Down 415370

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Gun Metal Weight: 37.84 Product Name: Eight Light Chandelier UPC: 742546043492 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Gun Metal Weight: 37.84 Product Name: Eight Light Chandelier UPC: 742546043492 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F160216 Mid. Chandeliers-Glass Down - 415370 - Capital Lighting, Inc.
Columbus, OH, USA
F160216 Mid. Chandeliers-Glass Down
415370
F160216 Mid. Chandeliers-Glass Down 415370
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Gun Metal Weight: 37.84 Product Name: Eight Light Chandelier UPC: 742546043492 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Gun Metal
Weight: 37.84
Product Name: Eight Light Chandelier
UPC: 742546043492
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415370
Product Name F160216 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details