Capital Lighting, Inc. F167636 Mid. Chandeliers-Glass Up 415349

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 29.00 Bulb Type: Mini-Can Qty: 12 Wattage: 50 Finish: Satin Nickel Weight: 34.98 Product Name: Twelve Light Chandelier UPC: 742546043539 Category: Chandelier Glass: White Lumea
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 29.00 Bulb Type: Mini-Can Qty: 12 Wattage: 50 Finish: Satin Nickel Weight: 34.98 Product Name: Twelve Light Chandelier UPC: 742546043539 Category: Chandelier Glass: White Lumea

Suppliers

Company
Product
Description
Supplier Links
F167636 Mid. Chandeliers-Glass Up - 415349 - Capital Lighting, Inc.
Columbus, OH, USA
F167636 Mid. Chandeliers-Glass Up
415349
F167636 Mid. Chandeliers-Glass Up 415349
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 29.00 Bulb Type: Mini-Can Qty: 12 Wattage: 50 Finish: Satin Nickel Weight: 34.98 Product Name: Twelve Light Chandelier UPC: 742546043539 Category: Chandelier Glass: White Lumea

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 29.00
Bulb
Type: Mini-Can
Qty: 12
Wattage: 50
Finish: Satin Nickel
Weight: 34.98
Product Name: Twelve Light Chandelier
UPC: 742546043539
Category: Chandelier
Glass: White Lumea

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415349
Product Name F167636 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details