Capital Lighting, Inc. F188270 Island/Pool Table-Pillar Candle 415324

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.38 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 27.06 Product Name: Four Light Pendant UPC: 742546089551 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.38 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 27.06 Product Name: Four Light Pendant UPC: 742546089551 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F188270 Island/Pool Table-Pillar Candle - 415324 - Capital Lighting, Inc.
Columbus, OH, USA
F188270 Island/Pool Table-Pillar Candle
415324
F188270 Island/Pool Table-Pillar Candle 415324
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.38 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 27.06 Product Name: Four Light Pendant UPC: 742546089551 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.38
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Merlot Bronze
Weight: 27.06
Product Name: Four Light Pendant
UPC: 742546089551
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415324
Product Name F188270 Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details