Capital Lighting, Inc. F188470 Mini Pendants-Rod 415321

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 6.78 Product Name: One Light Pendant UPC: 742546089575 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 6.78 Product Name: One Light Pendant UPC: 742546089575 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F188470 Mini Pendants-Rod - 415321 - Capital Lighting, Inc.
Columbus, OH, USA
F188470 Mini Pendants-Rod
415321
F188470 Mini Pendants-Rod 415321
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 6.78 Product Name: One Light Pendant UPC: 742546089575 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Merlot Bronze
Weight: 6.78
Product Name: One Light Pendant
UPC: 742546089575
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415321
Product Name F188470 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details