Capital Lighting, Inc. F543136U Sconces-Pocket 415294

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.37 Extension: 3.88 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 5.28 Product Name: Two Light Bath UPC: 742546041771 Category: Bath Glass: White Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.37 Extension: 3.88 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 5.28 Product Name: Two Light Bath UPC: 742546041771 Category: Bath Glass: White Acrylic

Suppliers

Company
Product
Description
Supplier Links
F543136U Sconces-Pocket - 415294 - Capital Lighting, Inc.
Columbus, OH, USA
F543136U Sconces-Pocket
415294
F543136U Sconces-Pocket 415294
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.37 Extension: 3.88 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 5.28 Product Name: Two Light Bath UPC: 742546041771 Category: Bath Glass: White Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.37
Extension: 3.88
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 5.28
Product Name: Two Light Bath
UPC: 742546041771
Category: Bath
Glass: White Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415294
Product Name F543136U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details