Capital Lighting, Inc. F544336 Sconces-Pocket 415293

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.7 Product Name: Two Light Bath UPC: 742546042112 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.7 Product Name: Two Light Bath UPC: 742546042112 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F544336 Sconces-Pocket - 415293 - Capital Lighting, Inc.
Columbus, OH, USA
F544336 Sconces-Pocket
415293
F544336 Sconces-Pocket 415293
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.7 Product Name: Two Light Bath UPC: 742546042112 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 7.7
Product Name: Two Light Bath
UPC: 742546042112
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415293
Product Name F544336 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details