Capital Lighting, Inc. F544336E1 Sconces-Pocket 415291

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 7.7 Product Name: Two Light Bath UPC: 742546042129 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 7.7 Product Name: Two Light Bath UPC: 742546042129 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F544336E1 Sconces-Pocket - 415291 - Capital Lighting, Inc.
Columbus, OH, USA
F544336E1 Sconces-Pocket
415291
F544336E1 Sconces-Pocket 415291
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 7.7 Product Name: Two Light Bath UPC: 742546042129 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 7.7
Product Name: Two Light Bath
UPC: 742546042129
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415291
Product Name F544336E1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details