Capital Lighting, Inc. F546636 Sconces-Pocket 415268

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.7 Product Name: One Light Bath UPC: 742546044888 Category: Bath Glass: Sand On
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.7 Product Name: One Light Bath UPC: 742546044888 Category: Bath Glass: Sand On

Suppliers

Company
Product
Description
Supplier Links
F546636 Sconces-Pocket - 415268 - Capital Lighting, Inc.
Columbus, OH, USA
F546636 Sconces-Pocket
415268
F546636 Sconces-Pocket 415268
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.7 Product Name: One Light Bath UPC: 742546044888 Category: Bath Glass: Sand On

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3.7
Product Name: One Light Bath
UPC: 742546044888
Category: Bath
Glass: Sand On

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415268
Product Name F546636 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details