Capital Lighting, Inc. F546570 Sconces-Single Glass 415260

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Merlot Bronze Weight: 1.98 Product Name: One Light Bath UPC: 742546089902 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Merlot Bronze Weight: 1.98 Product Name: One Light Bath UPC: 742546089902 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F546570 Sconces-Single Glass - 415260 - Capital Lighting, Inc.
Columbus, OH, USA
F546570 Sconces-Single Glass
415260
F546570 Sconces-Single Glass 415260
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Merlot Bronze Weight: 1.98 Product Name: One Light Bath UPC: 742546089902 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 7.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Merlot Bronze
Weight: 1.98
Product Name: One Light Bath
UPC: 742546089902
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415260
Product Name F546570 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details