Capital Lighting, Inc. F546136U Sconces-Pocket 415246

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 5.72 Product Name: One Light Bath UPC: 742546046080 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 5.72 Product Name: One Light Bath UPC: 742546046080 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F546136U Sconces-Pocket - 415246 - Capital Lighting, Inc.
Columbus, OH, USA
F546136U Sconces-Pocket
415246
F546136U Sconces-Pocket 415246
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 5.72 Product Name: One Light Bath UPC: 742546046080 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.62
Extension: 3.5
Bulb
Type: CFL
Qty: 1
Wattage: 24
Finish: Satin Nickel
Weight: 5.72
Product Name: One Light Bath
UPC: 742546046080
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415246
Product Name F546136U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details