Capital Lighting, Inc. F546436 Sconces-Pocket 415245

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.87 Extension: 3.88 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4.18 Product Name: One Light Bath UPC: 742546041870 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.87 Extension: 3.88 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4.18 Product Name: One Light Bath UPC: 742546041870 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F546436 Sconces-Pocket - 415245 - Capital Lighting, Inc.
Columbus, OH, USA
F546436 Sconces-Pocket
415245
F546436 Sconces-Pocket 415245
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.87 Extension: 3.88 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4.18 Product Name: One Light Bath UPC: 742546041870 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.87
Extension: 3.88
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 4.18
Product Name: One Light Bath
UPC: 742546041870
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415245
Product Name F546436 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details