Capital Lighting, Inc. F546136 Sconces-Pocket 415244

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.62 Product Name: Two Light Bath UPC: 742546041832 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.62 Product Name: Two Light Bath UPC: 742546041832 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F546136 Sconces-Pocket - 415244 - Capital Lighting, Inc.
Columbus, OH, USA
F546136 Sconces-Pocket
415244
F546136 Sconces-Pocket 415244
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.62 Product Name: Two Light Bath UPC: 742546041832 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.62
Extension: 3.5
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4.62
Product Name: Two Light Bath
UPC: 742546041832
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415244
Product Name F546136 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details