Capital Lighting, Inc. F546236 Sconces-Pocket 415243

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.64 Product Name: One Light Bath UPC: 742546041849 Category: Bath Glass: White Rib
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.64 Product Name: One Light Bath UPC: 742546041849 Category: Bath Glass: White Rib

Suppliers

Company
Product
Description
Supplier Links
F546236 Sconces-Pocket - 415243 - Capital Lighting, Inc.
Columbus, OH, USA
F546236 Sconces-Pocket
415243
F546236 Sconces-Pocket 415243
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.64 Product Name: One Light Bath UPC: 742546041849 Category: Bath Glass: White Rib

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.62
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2.64
Product Name: One Light Bath
UPC: 742546041849
Category: Bath
Glass: White Rib

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415243
Product Name F546236 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details