Capital Lighting, Inc. F546636U Sconces-Pocket 415239

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3.7 Product Name: One Light Bath UPC: 742546044895 Category: Bath Glass: Sand On
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3.7 Product Name: One Light Bath UPC: 742546044895 Category: Bath Glass: Sand On

Suppliers

Company
Product
Description
Supplier Links
F546636U Sconces-Pocket - 415239 - Capital Lighting, Inc.
Columbus, OH, USA
F546636U Sconces-Pocket
415239
F546636U Sconces-Pocket 415239
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3.7 Product Name: One Light Bath UPC: 742546044895 Category: Bath Glass: Sand On

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Extension: 3.5
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 3.7
Product Name: One Light Bath
UPC: 742546044895
Category: Bath
Glass: Sand On

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415239
Product Name F546636U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details