Capital Lighting, Inc. F245136U Flush Mounts-Bowl Style 415175

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Ceiling UPC: 742546045854 Category: Ceiling Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Ceiling UPC: 742546045854 Category: Ceiling Glass: White

Suppliers

Company
Product
Description
Supplier Links
F245136U Flush Mounts-Bowl Style - 415175 - Capital Lighting, Inc.
Columbus, OH, USA
F245136U Flush Mounts-Bowl Style
415175
F245136U Flush Mounts-Bowl Style 415175
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Ceiling UPC: 742546045854 Category: Ceiling Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 4.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 5.5
Product Name: Two Light Ceiling
UPC: 742546045854
Category: Ceiling
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415175
Product Name F245136U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details