Capital Lighting, Inc. F245036U Flush Mounts-Bowl Style 415170

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 4.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3.74 Product Name: One Light Ceiling UPC: 742546045830 Category: Ceiling Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 4.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3.74 Product Name: One Light Ceiling UPC: 742546045830 Category: Ceiling Glass: White

Suppliers

Company
Product
Description
Supplier Links
F245036U Flush Mounts-Bowl Style - 415170 - Capital Lighting, Inc.
Columbus, OH, USA
F245036U Flush Mounts-Bowl Style
415170
F245036U Flush Mounts-Bowl Style 415170
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 4.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3.74 Product Name: One Light Ceiling UPC: 742546045830 Category: Ceiling Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 10.62
Height: 4.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 3.74
Product Name: One Light Ceiling
UPC: 742546045830
Category: Ceiling
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415170
Product Name F245036U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details