Capital Lighting, Inc. F434636 Bathroom Fixtures-Three Lights 415162

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 6.75 Extension: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6.97 Product Name: Three Light Bath UPC: 742546043805 Category: Bath Glass: White Opal Grated
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 6.75 Extension: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6.97 Product Name: Three Light Bath UPC: 742546043805 Category: Bath Glass: White Opal Grated

Suppliers

Company
Product
Description
Supplier Links
F434636 Bathroom Fixtures-Three Lights - 415162 - Capital Lighting, Inc.
Columbus, OH, USA
F434636 Bathroom Fixtures-Three Lights
415162
F434636 Bathroom Fixtures-Three Lights 415162
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 6.75 Extension: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6.97 Product Name: Three Light Bath UPC: 742546043805 Category: Bath Glass: White Opal Grated

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 6.75
Extension: 5.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 6.97
Product Name: Three Light Bath
UPC: 742546043805
Category: Bath
Glass: White Opal Grated

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415162
Product Name F434636 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details