Capital Lighting, Inc. F434536 Sconces-Single Glass 415160

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.75 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.42 Product Name: One Light Bath UPC: 742546043799 Category: Bath Glass: White Opal Grated
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.75 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.42 Product Name: One Light Bath UPC: 742546043799 Category: Bath Glass: White Opal Grated

Suppliers

Company
Product
Description
Supplier Links
F434536 Sconces-Single Glass - 415160 - Capital Lighting, Inc.
Columbus, OH, USA
F434536 Sconces-Single Glass
415160
F434536 Sconces-Single Glass 415160
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.75 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.42 Product Name: One Light Bath UPC: 742546043799 Category: Bath Glass: White Opal Grated

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 6.75
Extension: 5.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2.42
Product Name: One Light Bath
UPC: 742546043799
Category: Bath
Glass: White Opal Grated

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415160
Product Name F434536 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details