Capital Lighting, Inc. F51449U Sconces-Pocket 415155

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Bronze Luster Weight: 3.74 Product Name: One Light Bath UPC: 742546032946 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Bronze Luster Weight: 3.74 Product Name: One Light Bath UPC: 742546032946 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F51449U Sconces-Pocket - 415155 - Capital Lighting, Inc.
Columbus, OH, USA
F51449U Sconces-Pocket
415155
F51449U Sconces-Pocket 415155
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Bronze Luster Weight: 3.74 Product Name: One Light Bath UPC: 742546032946 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.25
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Bronze Luster
Weight: 3.74
Product Name: One Light Bath
UPC: 742546032946
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415155
Product Name F51449U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details