Capital Lighting, Inc. F351070U Bathroom Fixtures-Two Lights 415146

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.62 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Merlot Bronze Weight: 8.36 Product Name: Two Light Bath UPC: 742546090113 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.62 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Merlot Bronze Weight: 8.36 Product Name: Two Light Bath UPC: 742546090113 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F351070U Bathroom Fixtures-Two Lights - 415146 - Capital Lighting, Inc.
Columbus, OH, USA
F351070U Bathroom Fixtures-Two Lights
415146
F351070U Bathroom Fixtures-Two Lights 415146
PRODUCT DETAILS / SPECS Width/Dia: 24.62 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Merlot Bronze Weight: 8.36 Product Name: Two Light Bath UPC: 742546090113 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 24.62
Height: 6.00
Extension: 4.5
Bulb
Type: T8
Qty: 2
Wattage: 17
Finish: Merlot Bronze
Weight: 8.36
Product Name: Two Light Bath
UPC: 742546090113
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415146
Product Name F351070U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details