Capital Lighting, Inc. F44236 Pendants-Fabric Shade 415135

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 14.99 Product Name: Three Light Pendant UPC: 742546042716 Category: Pendant Glass: Natural
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 14.99 Product Name: Three Light Pendant UPC: 742546042716 Category: Pendant Glass: Natural

Suppliers

Company
Product
Description
Supplier Links
F44236 Pendants-Fabric Shade - 415135 - Capital Lighting, Inc.
Columbus, OH, USA
F44236 Pendants-Fabric Shade
415135
F44236 Pendants-Fabric Shade 415135
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 14.99 Product Name: Three Light Pendant UPC: 742546042716 Category: Pendant Glass: Natural

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 14.99
Product Name: Three Light Pendant
UPC: 742546042716
Category: Pendant
Glass: Natural

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415135
Product Name F44236 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details