Capital Lighting, Inc. F44336 Island/Pool Table-Drum Shades 415119

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7.5 Product Name: Three Light Pendant UPC: 742546042730 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7.5 Product Name: Three Light Pendant UPC: 742546042730 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F44336 Island/Pool Table-Drum Shades - 415119 - Capital Lighting, Inc.
Columbus, OH, USA
F44336 Island/Pool Table-Drum Shades
415119
F44336 Island/Pool Table-Drum Shades 415119
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7.5 Product Name: Three Light Pendant UPC: 742546042730 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 7.5
Product Name: Three Light Pendant
UPC: 742546042730
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415119
Product Name F44336 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details