Capital Lighting, Inc. F44370 Island/Pool Table-Drum Shades 415117

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Merlot Bronze Weight: 21.61 Product Name: Three Light Pendant UPC: 742546089131 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Merlot Bronze Weight: 21.61 Product Name: Three Light Pendant UPC: 742546089131 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F44370 Island/Pool Table-Drum Shades - 415117 - Capital Lighting, Inc.
Columbus, OH, USA
F44370 Island/Pool Table-Drum Shades
415117
F44370 Island/Pool Table-Drum Shades 415117
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Merlot Bronze Weight: 21.61 Product Name: Three Light Pendant UPC: 742546089131 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Merlot Bronze
Weight: 21.61
Product Name: Three Light Pendant
UPC: 742546089131
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415117
Product Name F44370 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details