Capital Lighting, Inc. F44470 Island/Pool Table-3 Light Bar 415116

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Merlot Bronze Weight: 20.28 Product Name: Three Light Pendant UPC: 742546089148 Category: Pendant Glass: Natural
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Merlot Bronze Weight: 20.28 Product Name: Three Light Pendant UPC: 742546089148 Category: Pendant Glass: Natural

Suppliers

Company
Product
Description
Supplier Links
F44470 Island/Pool Table-3 Light Bar - 415116 - Capital Lighting, Inc.
Columbus, OH, USA
F44470 Island/Pool Table-3 Light Bar
415116
F44470 Island/Pool Table-3 Light Bar 415116
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Merlot Bronze Weight: 20.28 Product Name: Three Light Pendant UPC: 742546089148 Category: Pendant Glass: Natural

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Merlot Bronze
Weight: 20.28
Product Name: Three Light Pendant
UPC: 742546089148
Category: Pendant
Glass: Natural

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415116
Product Name F44470 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details