Capital Lighting, Inc. F540636 Sconces-Pocket 415089

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.01 Product Name: Two Light Bath UPC: 742546044840 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.01 Product Name: Two Light Bath UPC: 742546044840 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F540636 Sconces-Pocket - 415089 - Capital Lighting, Inc.
Columbus, OH, USA
F540636 Sconces-Pocket
415089
F540636 Sconces-Pocket 415089
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.01 Product Name: Two Light Bath UPC: 742546044840 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.75
Extension: 4
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 6.01
Product Name: Two Light Bath
UPC: 742546044840
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415089
Product Name F540636 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details