Capital Lighting, Inc. F540636U Sconces-Pocket 415087

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 6.01 Product Name: Two Light Bath UPC: 742546044857 Category: Bath Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 6.01 Product Name: Two Light Bath UPC: 742546044857 Category: Bath Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
F540636U Sconces-Pocket - 415087 - Capital Lighting, Inc.
Columbus, OH, USA
F540636U Sconces-Pocket
415087
F540636U Sconces-Pocket 415087
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 6.01 Product Name: Two Light Bath UPC: 742546044857 Category: Bath Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.75
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 6.01
Product Name: Two Light Bath
UPC: 742546044857
Category: Bath
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415087
Product Name F540636U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details