Capital Lighting, Inc. F541270 Sconces-Single Glass 415083

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Merlot Bronze Weight: 4.84 Product Name: One Light Bath UPC: 742546090250 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Merlot Bronze Weight: 4.84 Product Name: One Light Bath UPC: 742546090250 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F541270 Sconces-Single Glass - 415083 - Capital Lighting, Inc.
Columbus, OH, USA
F541270 Sconces-Single Glass
415083
F541270 Sconces-Single Glass 415083
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Merlot Bronze Weight: 4.84 Product Name: One Light Bath UPC: 742546090250 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Merlot Bronze
Weight: 4.84
Product Name: One Light Bath
UPC: 742546090250
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415083
Product Name F541270 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details