Capital Lighting, Inc. F540236 Sconces-Single Glass 415050

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.93 Product Name: One Light Bath UPC: 742546041634 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.93 Product Name: One Light Bath UPC: 742546041634 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F540236 Sconces-Single Glass - 415050 - Capital Lighting, Inc.
Columbus, OH, USA
F540236 Sconces-Single Glass
415050
F540236 Sconces-Single Glass 415050
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.93 Product Name: One Light Bath UPC: 742546041634 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2.93
Product Name: One Light Bath
UPC: 742546041634
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415050
Product Name F540236 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details