Capital Lighting, Inc. F53536U Sconces-Pocket 415000

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.37 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 3.96 Product Name: One Light Bath UPC: 742546098621 Category: Bath Glass: White Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.37 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 3.96 Product Name: One Light Bath UPC: 742546098621 Category: Bath Glass: White Acrylic

Suppliers

Company
Product
Description
Supplier Links
F53536U Sconces-Pocket - 415000 - Capital Lighting, Inc.
Columbus, OH, USA
F53536U Sconces-Pocket
415000
F53536U Sconces-Pocket 415000
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.37 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 3.96 Product Name: One Light Bath UPC: 742546098621 Category: Bath Glass: White Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.37
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Satin Nickel
Weight: 3.96
Product Name: One Light Bath
UPC: 742546098621
Category: Bath
Glass: White Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415000
Product Name F53536U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details