Capital Lighting, Inc. P5644-30 Exterior -Wall Mount 414996

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8.87 Bulb Type: BR-40 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Wall Lantern UPC: 785247564439 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8.87 Bulb Type: BR-40 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Wall Lantern UPC: 785247564439 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
P5644-30 Exterior -Wall Mount - 414996 - Capital Lighting, Inc.
Columbus, OH, USA
P5644-30 Exterior -Wall Mount
414996
P5644-30 Exterior -Wall Mount 414996
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8.87 Bulb Type: BR-40 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Wall Lantern UPC: 785247564439 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Extension: 8.87
Bulb
Type: BR-40
Qty: 2
Wattage: 150
Finish: White
Product Name: Two Light Wall Lantern
UPC: 785247564439
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414996
Product Name P5644-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details