Capital Lighting, Inc. P5691-68 Exterior -Wall Mt./Flush 414995

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 4 Bulb Qty: 1 Wattage: 9 Finish: White Product Name: One Light Wall Or Ceiling Mount UPC: 785247569182 Category: Outdoor Glass: Clear Prismatic Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 4 Bulb Qty: 1 Wattage: 9 Finish: White Product Name: One Light Wall Or Ceiling Mount UPC: 785247569182 Category: Outdoor Glass: Clear Prismatic Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5691-68 Exterior -Wall Mt./Flush - 414995 - Capital Lighting, Inc.
Columbus, OH, USA
P5691-68 Exterior -Wall Mt./Flush
414995
P5691-68 Exterior -Wall Mt./Flush 414995
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 4 Bulb Qty: 1 Wattage: 9 Finish: White Product Name: One Light Wall Or Ceiling Mount UPC: 785247569182 Category: Outdoor Glass: Clear Prismatic Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.25
Extension: 4
Bulb
Qty: 1
Wattage: 9
Finish: White
Product Name: One Light Wall Or Ceiling Mount
UPC: 785247569182
Category: Outdoor
Glass: Clear Prismatic Polycarbonate
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414995
Product Name P5691-68 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details