Capital Lighting, Inc. P5675-31 Exterior -Wall Mount 414992

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 8 Bulb Type: PAR 30 Qty: 2 Wattage: 75 Finish: Black Product Name: Two Light Wall Lantern UPC: 785247567515 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 8 Bulb Type: PAR 30 Qty: 2 Wattage: 75 Finish: Black Product Name: Two Light Wall Lantern UPC: 785247567515 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
P5675-31 Exterior -Wall Mount - 414992 - Capital Lighting, Inc.
Columbus, OH, USA
P5675-31 Exterior -Wall Mount
414992
P5675-31 Exterior -Wall Mount 414992
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 8 Bulb Type: PAR 30 Qty: 2 Wattage: 75 Finish: Black Product Name: Two Light Wall Lantern UPC: 785247567515 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 8
Bulb
Type: PAR 30
Qty: 2
Wattage: 75
Finish: Black
Product Name: Two Light Wall Lantern
UPC: 785247567515
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414992
Product Name P5675-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details