Capital Lighting, Inc. P5657-30 Exterior -Wall Mount 414991

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Lantern UPC: 785247565726 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Lantern UPC: 785247565726 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5657-30 Exterior -Wall Mount - 414991 - Capital Lighting, Inc.
Columbus, OH, USA
P5657-30 Exterior -Wall Mount
414991
P5657-30 Exterior -Wall Mount 414991
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Lantern UPC: 785247565726 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 25.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Wall Lantern
UPC: 785247565726
Category: Outdoor
Glass: Clear Beveled Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414991
Product Name P5657-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details