Capital Lighting, Inc. P5674-20 Exterior -Wall Mount 414990

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Extension: 14.75 Bulb Type: BR-30 Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247567423 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Extension: 14.75 Bulb Type: BR-30 Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247567423 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5674-20 Exterior -Wall Mount - 414990 - Capital Lighting, Inc.
Columbus, OH, USA
P5674-20 Exterior -Wall Mount
414990
P5674-20 Exterior -Wall Mount 414990
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Extension: 14.75 Bulb Type: BR-30 Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247567423 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.25
Extension: 14.75
Bulb
Type: BR-30
Qty: 1
Wattage: 75
Finish: Antique Bronze
Product Name: One Light Wall Lantern
UPC: 785247567423
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414990
Product Name P5674-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details