Capital Lighting, Inc. P5789-20 Flush Mounts-Cage Style 414975

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: G16.5 Qty: 4 Wattage: 25 Finish: Antique Bronze Product Name: Four Light Close To Ceiling UPC: 785247163212 Category: Close To Ceiling Glass: Beveled Safety Rating: Ul/Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: G16.5 Qty: 4 Wattage: 25 Finish: Antique Bronze Product Name: Four Light Close To Ceiling UPC: 785247163212 Category: Close To Ceiling Glass: Beveled Safety Rating: Ul/Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5789-20 Flush Mounts-Cage Style - 414975 - Capital Lighting, Inc.
Columbus, OH, USA
P5789-20 Flush Mounts-Cage Style
414975
P5789-20 Flush Mounts-Cage Style 414975
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: G16.5 Qty: 4 Wattage: 25 Finish: Antique Bronze Product Name: Four Light Close To Ceiling UPC: 785247163212 Category: Close To Ceiling Glass: Beveled Safety Rating: Ul/Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.25
Bulb
Type: G16.5
Qty: 4
Wattage: 25
Finish: Antique Bronze
Product Name: Four Light Close To Ceiling
UPC: 785247163212
Category: Close To Ceiling
Glass: Beveled
Safety Rating: Ul/Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414975
Product Name P5789-20 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details